W68-X2Q12-7 Circuit Protection by TE Connectivity

W68-X2Q12-7=M6/M7/M9/W6/W7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$77.64

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$77.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$83.87
-
Buy Now
Logo for RS Americas
RS Americas
from US$115.42
-
Buy Now
Logo for TE Store
TE Store
from US$217.97
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Circuit Breaker, Hydromagnetic, 2P, 277V, 7A | Newark Electronics
Circuit Breaker Magnetic Hydraulic 2Pole 7A 277VAC | Avnet America
W68-X2Q12-7=M6/M7/M9/W6/W7 | TE Connectivity W68-X2Q12-7 | RS Americas
Special Order: W68-X2Q12-7=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 415 VAC 240 VAC 277 VAC Magnetic Series Trip Without White | Circuit Breaker | Part Number: W68-X2Q12-7 | Internal Number: 4-1393253-0 | TE Connectivity | TE Store
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W68-X2Q12-7?

Additional datasheets, footprints and schematics for W68-X2Q12-7 are listed on our Part Details page. You can also find images and similar parts to W68-X2Q12-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W68-X2Q12-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W68-X2Q12-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W68-X2Q12-7 fall under?

The W68-X2Q12-7 is listed under Circuit Protection > More Circuit Protection.

Can I view similar or alternative parts?

You can view similar parts to W68-X2Q12-7 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W68-X2Q12-7 you can contact the distributor directly for product support, shipping queries etc.

Is the W68-X2Q12-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W68-X2Q12-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Relay Specialties have stock available or on a lead time for W68-X2Q12-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W68-X2Q12-7 often in real-time on the comparison pages.

What if I can't find stock of W68-X2Q12-7?

You can fill out our help required form which you can use to request a quote for W68-X2Q12-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay