Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$48.25
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$30.12
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$24.70
|
26
in stock
|
Buy Now | |
Avnet America
from US$23.49
|
-
|
Buy Now | |
element14
from US$35.51
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Input Voltage VAC | - |
---|---|
No. of Poles | 1 |
Current Rating | 5A |
Interrupting Capacity | 2kA |
Dielectric Strength | 1.1kV |
Trip Time | 0.03s |
Series | W6 |
Circuit Breaker Mounting | Panel |
W67-X2Q50-5=M6/M7/M9/W6/W7 |Potter&brumfield Te Connectivity W67-X2Q50-5 | Newark Electronics |
Circuit Breakers W67-X2Q50-5 M6/M7/M9/W6/W7 | Rapid Electronics |
Circuit Breaker Magnetic Hydraulic 1Pole 5A 65VDC | Avnet America |
CIRCUIT BREAKER, HYD-MAG, 1P, 65V, 5A | element14 |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Where can I find additional details, specifications and documents for a W67-X2Q50-5?
Additional datasheets, footprints and schematics for W67-X2Q50-5 are listed on our Part Details page. You can also find images and similar parts to W67-X2Q50-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W67-X2Q50-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W67-X2Q50-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W67-X2Q50-5 fall under?
The W67-X2Q50-5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W67-X2Q50-5 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W67-X2Q50-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W67-X2Q50-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W67-X2Q50-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for W67-X2Q50-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W67-X2Q50-5 often in real-time on the comparison pages.
What if I can't find stock of W67-X2Q50-5?
You can fill out our help required form which you can use to request a quote for W67-X2Q50-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.