Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$38.45
|
15
in stock
|
Buy Now | |
Relay Specialties
from US$16.23
|
34
in stock
|
Buy Now | |
Rapid Electronics
from US$27.65
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$42.40
|
15
in stock
|
Buy Now | |
Avnet America
from US$48.73
|
-
|
Buy Now | |
element14
from US$29.10
|
-
|
Buy Now | |
TTI Europe
from US$29.73
|
-
|
Buy Now |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
W67-X2Q13-20=M6/M7/M9/W6/W7 |Potter&brumfield Te Connectivity W67-X2Q13-20 | Newark Electronics |
Circuit Breakers W67-X2Q13-20 M6/M7/M9/W6/W7 | Rapid Electronics |
Circuit Breaker Magnetic Hydraulic 1Pole 20A 277VAC | Avnet America |
W67-X2Q13-20 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W67-X2Q13-20?
Additional datasheets, footprints and schematics for W67-X2Q13-20 are listed on our Part Details page. You can also find images and similar parts to W67-X2Q13-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W67-X2Q13-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W67-X2Q13-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W67-X2Q13-20 fall under?
The W67-X2Q13-20 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to W67-X2Q13-20 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W67-X2Q13-20 you can contact the distributor directly for product support, shipping queries etc.
Is the W67-X2Q13-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W67-X2Q13-20 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for W67-X2Q13-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W67-X2Q13-20 often in real-time on the comparison pages.
What if I can't find stock of W67-X2Q13-20?
You can fill out our help required form which you can use to request a quote for W67-X2Q13-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.