Status: | Unknown |
---|---|
Series: | W6 Series |
RoHS: | Unknown |
Prices starting from US$32.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.91
|
90
in stock
|
Buy Now | |
TE Store
from US$79.28
|
138
in stock
|
Buy Now | |
RS Americas
from US$34.82
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$36.62
|
90
in stock
|
Buy Now | |
element14
from US$32.98
|
90
in stock
|
Buy Now | |
Rapid Electronics
from US$53.08
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$53.10
|
4
in stock
|
Buy Now | |
Avnet America
from US$32.28
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W6 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277VAC |
W67-X2Q12-10=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 415 VAC 240 VAC Magnetic Series Trip Without White | Circuit Breaker | Part Number: W67-X2Q12-10 | Internal Number: 5-1393252-5 | TE Connectivity | TE Store |
Circuit Breaker Hyd/Mag Togl 10A Panel 1 Pole Vol-Rtg 277VAC | TE Connectivity W67-X2Q12-10 | RS Americas |
Circuit Breaker, Hydromagnetic, 1P, 277V, 10A | Newark Electronics |
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 10A | element14 |
Circuit Breakers W67-X2Q12-10 M6/M7/M9/W6/W7 | Rapid Electronics |
Circuit Breaker Magnetic Hydraulic 1Pole 10A 277VAC/240VAC/415VAC | Avnet America |
Circuit Breaker, Supplementary Hydraulic Magnetic | Carlton-Bates |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Where can I find additional details, specifications and documents for a W67-X2Q12-10?
Additional datasheets, footprints and schematics for W67-X2Q12-10 are listed on our Part Details page. You can also find images and similar parts to W67-X2Q12-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W67-X2Q12-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W67-X2Q12-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W67-X2Q12-10 fall under?
The W67-X2Q12-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W67-X2Q12-10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W67-X2Q12-10 you can contact the distributor directly for product support, shipping queries etc.
Is the W67-X2Q12-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W67-X2Q12-10 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for W67-X2Q12-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W67-X2Q12-10 often in real-time on the comparison pages.
What if I can't find stock of W67-X2Q12-10?
You can fill out our help required form which you can use to request a quote for W67-X2Q12-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.