Status: | Unknown |
---|---|
Series: | W58 Series |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.26
|
No stock
|
Buy Now | |
TE Store
from US$13.61
|
3,778
in stock
|
Buy Now | |
Rapid Electronics
from US$6.87
|
1,975
in stock
|
Buy Now | |
Chip One Stop
from US$3.74
|
1,975
in stock
|
Buy Now | |
RS Americas
from US$8.48
|
473
in stock
|
Buy Now | |
Newark Electronics
from US$6.01
|
372
in stock
|
Buy Now | |
element14
from US$4.67
|
372
in stock
|
Buy Now | |
Farnell
from US$5.18
|
372
in stock
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
TTI Europe
from US$4.61
|
-
|
Buy Now | |
Relay Specialties
from US$2.73
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Product Range | W58 Series |
---|---|
Current Rating | 8A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
W58-XB1A4A-8=W58 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W58-XB1A4A-8 | Internal Number: 2-1393249-2 | TE Connectivity | TE Store |
Circuit Breakers 8A PUSH TO RESET QC | Rapid Electronics |
Circuit Breaker Therm Push 8A Panel 1 Pole Vol-Rtg 250/50VAC/VDC | TE Connectivity W58-XB1A4A-8 | RS Americas |
Circuit Breaker, Thermal, 1P, 250V, 8A | Newark Electronics |
Circuit Breaker | RS |
Circuit Breaker Thermal 1Pole 8A 250VAC/50VDC | Avnet America |
W58-XB1A4A-8 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
Where can I find additional details, specifications and documents for a W58-XB1A4A-8..?
Additional datasheets, footprints and schematics for W58-XB1A4A-8.. are listed on our Part Details page. You can also find images and similar parts to W58-XB1A4A-8.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W58-XB1A4A-8.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W58-XB1A4A-8.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W58-XB1A4A-8.. fall under?
The W58-XB1A4A-8.. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W58-XB1A4A-8.. when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W58-XB1A4A-8.. you can contact the distributor directly for product support, shipping queries etc.
Is the W58-XB1A4A-8.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W58-XB1A4A-8.. have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for W58-XB1A4A-8...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W58-XB1A4A-8.. often in real-time on the comparison pages.
What if I can't find stock of W58-XB1A4A-8..?
You can fill out our help required form which you can use to request a quote for W58-XB1A4A-8.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.