W58-XB1A4A-3.5 Fuses & Circuit Protection by TE Connectivity

CIRCUIT BREAKER THERMAL 1P 250V 3.5A

Status: Unknown
Series: W58 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.27

Distributor Stock
Logo for Farnell
Farnell
from US$9.48
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$6.60
-
Buy Now
Logo for element14
element14
from US$6.27
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range W58 Series
Current Rating 3.5A
No. of Poles 1 Pole
Voltage Rating VDC 50VDC
Voltage Rating VAC 250VAC
Circuit Breaker Mounting Panel
Operating Voltage 250V

Alternative Descriptions

Circuit Breaker, Thermal, 1P, 250V, 3.5A | Newark Electronics
W58 series P and B Push to Reset Thermal Circuit Breaker 1Pole 3.5A 50VDC 250VAC Quick Connect Panel Mount | Avnet America
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3.5A | element14
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W58-XB1A4A-3.5?

Additional datasheets, footprints and schematics for W58-XB1A4A-3.5 are listed on our Part Details page. You can also find images and similar parts to W58-XB1A4A-3.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W58-XB1A4A-3.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W58-XB1A4A-3.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W58-XB1A4A-3.5 fall under?

The W58-XB1A4A-3.5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to W58-XB1A4A-3.5 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W58-XB1A4A-3.5 you can contact the distributor directly for product support, shipping queries etc.

Is the W58-XB1A4A-3.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W58-XB1A4A-3.5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Relay Specialties have stock available or on a lead time for W58-XB1A4A-3.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W58-XB1A4A-3.5 often in real-time on the comparison pages.

What if I can't find stock of W58-XB1A4A-3.5?

You can fill out our help required form which you can use to request a quote for W58-XB1A4A-3.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay