Status: | Unknown |
---|---|
Series: | W58 Series |
RoHS: | Unknown |
Prices starting from US$4.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.89
|
30
in stock
|
Buy Now | |
RS Americas
from US$10.27
|
1,577
in stock
|
Buy Now | |
Rapid Electronics
from US$7.91
|
1,299
in stock
|
Buy Now | |
Chip One Stop
from US$5.21
|
1,299
in stock
|
Buy Now | |
Heilind Electronics
from US$7.89
|
556
in stock
|
Buy Now | |
TE Store
from US$18.98
|
524
in stock
|
Buy Now | |
Newark Electronics
from US$8.36
|
460
in stock
|
Buy Now | |
element14
from US$6.19
|
460
in stock
|
Buy Now | |
Farnell
from US$8.64
|
460
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.89
|
130
in stock
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
Carlton-Bates
from US$9.19
|
-
|
Buy Now | |
TTI Europe
from US$6.09
|
-
|
Buy Now | |
Relay Specialties
from US$4.57
|
-
|
Buy Now |
Product Range | W58 Series |
---|---|
Current Rating | 2A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Circuit Breaker Therm Push 2A Panel 1 Pole Vol-Rtg 250/50VAC/VDC | TE Connectivity W58-XB1A4A-2 | RS Americas |
Circuit Breakers 2A PUSH TO RESET | Rapid Electronics |
W58-XB1A4A-2=W58 | Heilind Electronics |
W58-XB1A4A-2=W58 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W58-XB1A4A-2 | Internal Number: 1-1393249-1 | TE Connectivity | TE Store |
Circuit Breaker, Thermal, 1P, 250V, 2A | Newark Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 250V, 2A | element14 |
CircuitBreaker,Therm,Push,Cur-Rtg2A | RS |
Circuit Breaker Thermal 1Pole 2A 250VAC/50VDC | Avnet America |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
W58-XB1A4A-2 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W58-XB1A4A-2..?
Additional datasheets, footprints and schematics for W58-XB1A4A-2.. are listed on our Part Details page. You can also find images and similar parts to W58-XB1A4A-2.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W58-XB1A4A-2.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W58-XB1A4A-2.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W58-XB1A4A-2.. fall under?
The W58-XB1A4A-2.. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W58-XB1A4A-2.. when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W58-XB1A4A-2.. you can contact the distributor directly for product support, shipping queries etc.
Is the W58-XB1A4A-2.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W58-XB1A4A-2.. have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Heilind Electronics and TE Store have stock available or on a lead time for W58-XB1A4A-2...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W58-XB1A4A-2.. often in real-time on the comparison pages.
What if I can't find stock of W58-XB1A4A-2..?
You can fill out our help required form which you can use to request a quote for W58-XB1A4A-2.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.