Status: | Unknown |
---|---|
Series: | W57 Series |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.62
|
1,364
in stock
|
Buy Now | |
Rapid Electronics
from US$2.76
|
1,744
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
1,744
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
1,364
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
-
|
Buy Now | |
RS Americas
from US$3.20
|
-
|
Buy Now | |
TTI Europe
from US$2.13
|
-
|
Buy Now | |
TE Store
from US$5.50
|
-
|
Buy Now |
Product Range | W57 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | Cadmium oxide (27-Jun-2018) |
Approval Category | UL Recognised |
Colour | White |
External Depth | 22.6mm |
External Length / Height | 29.2mm |
External Width | 14.6mm |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.05ohm |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Overload Capability | 10 x Rated Current |
Panel Cutout Diameter | 11.2mm |
W57-XB1A4A10-5=CKTBKR THERM PB QC.250 BU | Rapid Electronics |
Circuit Breaker, 5A | Newark Electronics |
CIRCUIT BREAKER, 5A | Farnell |
Circuit Breaker Thermal 1Pole 5A 250VAC | Avnet America |
W57-XB1A4A10-5=CKTBKR, THERM, PB, QC.250,BU | TE Connectivity W57-XB1A4A10-5 | RS Americas |
W57-XB1A4A10-5 CIRCUIT BREAKER | TTI Europe |
Special Order: W57-XB1A4A10-5=CKTBKR,THERM,PB,QC.250,BU Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W57-XB1A4A10-5 | Internal Number: 1-1423364-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a W57-XB1A4A10-5?
Additional datasheets, footprints and schematics for W57-XB1A4A10-5 are listed on our Part Details page. You can also find images and similar parts to W57-XB1A4A10-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W57-XB1A4A10-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W57-XB1A4A10-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W57-XB1A4A10-5 fall under?
The W57-XB1A4A10-5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W57-XB1A4A10-5 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W57-XB1A4A10-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W57-XB1A4A10-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W57-XB1A4A10-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for W57-XB1A4A10-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W57-XB1A4A10-5 often in real-time on the comparison pages.
What if I can't find stock of W57-XB1A4A10-5?
You can fill out our help required form which you can use to request a quote for W57-XB1A4A10-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.