Status: | Unknown |
---|---|
Series: | W57 Series |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.11
|
No stock
|
Buy Now | |
TE Store
from US$6.22
|
711
in stock
|
Buy Now | |
Rapid Electronics
from US$5.24
|
152
in stock
|
Buy Now | |
Chip One Stop
from US$4.04
|
152
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
-
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
RS Americas
from US$3.05
|
-
|
Buy Now | |
element14
from US$3.29
|
-
|
Buy Now | |
TTI Europe
from US$2.46
|
-
|
Buy Now |
Product Range | W57 Series |
---|---|
Current Rating | 20A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | Cadmium oxide (27-Jun-2018) |
Approval Category | UL Recognised |
Colour | White |
External Depth | 22.6mm |
External Length / Height | 29.2mm |
External Width | 14.6mm |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.012ohm |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Panel Cutout Diameter | 11.2mm |
W57-XB1A4A10-20=CKTBKR,THERM,P Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W57-XB1A4A10-20 | Internal Number: 4-1423675-0 | TE Connectivity | TE Store |
Circuit Breakers W57-XB1A4A10-20=CKTBKR THERM P | Rapid Electronics |
Product Range:W57 Series | Newark Electronics |
Circuit Breaker Thermal 1Pole 20A 250VAC | Avnet America |
W57-Xb1A4A10-20=Cktbkr, Therm, P | TE Connectivity W57-XB1A4A10-20 | RS Americas |
CIRCUIT BREAKER, 20A | element14 |
W57-XB1A4A10-20 CIRCUIT BREAKR | TTI Europe |
Where can I find additional details, specifications and documents for a W57-XB1A4A10-20?
Additional datasheets, footprints and schematics for W57-XB1A4A10-20 are listed on our Part Details page. You can also find images and similar parts to W57-XB1A4A10-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W57-XB1A4A10-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W57-XB1A4A10-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W57-XB1A4A10-20 fall under?
The W57-XB1A4A10-20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W57-XB1A4A10-20 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W57-XB1A4A10-20 you can contact the distributor directly for product support, shipping queries etc.
Is the W57-XB1A4A10-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W57-XB1A4A10-20 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for W57-XB1A4A10-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W57-XB1A4A10-20 often in real-time on the comparison pages.
What if I can't find stock of W57-XB1A4A10-20?
You can fill out our help required form which you can use to request a quote for W57-XB1A4A10-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.