Status: | Unknown |
---|---|
Series: | W54 Series |
RoHS: | Unknown |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.63
|
458
in stock
|
Buy Now | |
TE Store
from US$7.86
|
4,910
in stock
|
Buy Now | |
Farnell
from US$3.67
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$3.63
|
764
in stock
|
Buy Now | |
RS Americas
from US$5.41
|
447
in stock
|
Buy Now | |
Rapid Electronics
from US$4.88
|
81
in stock
|
Buy Now | |
Relay Specialties
from US$2.21
|
7
in stock
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now | |
TTI Europe
from US$2.56
|
-
|
Buy Now |
Product Range | W54 Series |
---|---|
Current Rating | 30A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | UL Recognised |
Colour | White |
External Depth | 31mm |
External Length / Height | 35mm |
External Width | 14.6mm |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.008ohm |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Overload Capability | 10 x Rated Current |
Panel Cutout Diameter | 11.2mm |
W54-XB1A4A10-30=CKTBKR,THERM,P Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W54-XB1A4A10-30 | Internal Number: 1-1423674-1 | TE Connectivity | TE Store |
CIRCUIT BREAKER, 30A | Farnell |
Circuit Breaker, Thermal, 1P, 250V, 30A | Newark Electronics |
CircuitBreaker,Therm,Push,Cur-Rtg30A | RS |
Circuit Breaker Therm Push 30A Panel 1 Pole Vol-Rtg 250VAC | TE Connectivity W54-XB1A4A10-30 | RS Americas |
Circuit Breakers 30A PUSH TO RESET | Rapid Electronics |
TYCO P&B PUSH-TO-RESET ONLY TH | Relay Specialties |
Circuit Breaker Thermal 1Pole 30A 250VAC | Avnet America |
W54-XB1A4A10-30 CIRCUIT BREAKR | TTI Europe |
Where can I find additional details, specifications and documents for a W54-XB1A4A10-30?
Additional datasheets, footprints and schematics for W54-XB1A4A10-30 are listed on our Part Details page. You can also find images and similar parts to W54-XB1A4A10-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W54-XB1A4A10-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W54-XB1A4A10-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W54-XB1A4A10-30 fall under?
The W54-XB1A4A10-30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W54-XB1A4A10-30 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W54-XB1A4A10-30 you can contact the distributor directly for product support, shipping queries etc.
Is the W54-XB1A4A10-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W54-XB1A4A10-30 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for W54-XB1A4A10-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W54-XB1A4A10-30 often in real-time on the comparison pages.
What if I can't find stock of W54-XB1A4A10-30?
You can fill out our help required form which you can use to request a quote for W54-XB1A4A10-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.