Status: | Unknown |
---|---|
Series: | W54 Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.87
|
506
in stock
|
Buy Now | |
TE Store
from US$7.86
|
2,414
in stock
|
Buy Now | |
RS Americas
from US$5.41
|
1,988
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
506
in stock
|
Buy Now | |
element14
from US$3.15
|
506
in stock
|
Buy Now | |
Rapid Electronics
from US$5.21
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
12
in stock
|
Buy Now | |
Avnet America
from US$3.09
|
-
|
Buy Now |
Product Range | W54 Series |
---|---|
Current Rating | 25A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Voltage AC | 250V |
W54-XB1A4A10-25=CKTBKR,THERM,P Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 250 VAC Thermal Series Trip Without White | Circuit Breaker | Part Number: W54-XB1A4A10-25 | Internal Number: 1-1423674-0 | TE Connectivity | TE Store |
Circuit Breaker Therm Push 25A Panel 1 Pole Vol-Rtg 250VAC | TE Connectivity W54-XB1A4A10-25 | RS Americas |
Circuit Breaker, Thermal, 1P, 250V, 25A | Newark Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A | element14 |
Circuit Breakers 25A PUSH TO RESET | Rapid Electronics |
Circuit Breaker Thermal 1Pole 25A 250VAC | Avnet America |
Where can I find additional details, specifications and documents for a W54-XB1A4A10-25?
Additional datasheets, footprints and schematics for W54-XB1A4A10-25 are listed on our Part Details page. You can also find images and similar parts to W54-XB1A4A10-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W54-XB1A4A10-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W54-XB1A4A10-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W54-XB1A4A10-25 fall under?
The W54-XB1A4A10-25 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W54-XB1A4A10-25 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W54-XB1A4A10-25 you can contact the distributor directly for product support, shipping queries etc.
Is the W54-XB1A4A10-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W54-XB1A4A10-25 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for W54-XB1A4A10-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W54-XB1A4A10-25 often in real-time on the comparison pages.
What if I can't find stock of W54-XB1A4A10-25?
You can fill out our help required form which you can use to request a quote for W54-XB1A4A10-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.