Status: | Unknown |
---|---|
Series: | W51 Series |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.97
|
748
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
748
in stock
|
Buy Now | |
element14
from US$2.97
|
748
in stock
|
Buy Now | |
TE Store
from US$7.36
|
535
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now | |
TTI Europe
from US$2.84
|
-
|
Buy Now |
Product Range | W51 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 125VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 125V |
Voltage AC | 125V |
Circuit Breaker, Thermal, 1P, 125V, 10A | Newark Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 125V, 10A | element14 |
W51-A121B1-10=CKTBKR,THERM,ROC Circuit Breaker Type: Thermal Circuit Function: Trip-Free - Switchable Illuminated: With Actuator Color: Red Operating Voltage: 125 VAC Thermal Trip-Free - Switchable With Red | Circuit Breaker | Part Number: W51-A121B1-10 | Internal Number: 1423673-5 | TE Connectivity | TE Store |
Circuit Breaker Thermal 1Pole 10A 125VAC | Avnet America |
W51-A121B1-10 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W51-A121B1-10?
Additional datasheets, footprints and schematics for W51-A121B1-10 are listed on our Part Details page. You can also find images and similar parts to W51-A121B1-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W51-A121B1-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W51-A121B1-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W51-A121B1-10 fall under?
The W51-A121B1-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W51-A121B1-10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W51-A121B1-10 you can contact the distributor directly for product support, shipping queries etc.
Is the W51-A121B1-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W51-A121B1-10 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for W51-A121B1-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W51-A121B1-10 often in real-time on the comparison pages.
What if I can't find stock of W51-A121B1-10?
You can fill out our help required form which you can use to request a quote for W51-A121B1-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.