Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | Omni-directional |
---|---|
Frequency Min | - |
Frequency Max | - |
Antenna Mounting | N Connector |
Gain | - |
VSWR | - |
Input Power | 20W |
Input Impedance | 50ohm |
Antenna Polarisation | Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | N Type |
Impedance | 50ohm |
ANTENNA, EXT, RADOME DUAL N TYPE | element14 |
Where can I find additional details, specifications and documents for a W5008?
Additional datasheets, footprints and schematics for W5008 are listed on our Part Details page. You can also find images and similar parts to W5008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W5008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W5008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W5008 fall under?
The W5008 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to W5008 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W5008 you can contact the distributor directly for product support, shipping queries etc.
Is the W5008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W5008 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for W5008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W5008 often in real-time on the comparison pages.
What if I can't find stock of W5008?
You can fill out our help required form which you can use to request a quote for W5008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.