Status: | Unknown |
---|---|
Series: | DT Series |
RoHS: | Unknown |
Prices starting from US$0.07
Accessory Type | Wedge Lock |
---|---|
For Use With | Deutsch DT Series 4Pos Plug Connectors |
Product Range | DT Series |
SVHC | No SVHC (15-Jan-2018) |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Plug, DT Series 4 Poles | Distrelec |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
WEDGELOCK FOR 4 WAY DT PLUG | RS |
WEDGE LOCK, PBT GF, 4POS PLUG | element14 |
Kontaktsicherung für 4-pol. Buchsengeh. | Boersig |
Where can I find additional details, specifications and documents for a W4S?
Additional datasheets, footprints and schematics for W4S are listed on our Part Details page. You can also find images and similar parts to W4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W4S fall under?
The W4S is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to W4S when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W4S you can contact the distributor directly for product support, shipping queries etc.
Is the W4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W4S have stock available?
Authorised distributors including Distrelec, Electro Enterprises, Conrad, RS and element14 have stock available or on a lead time for W4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W4S often in real-time on the comparison pages.
What if I can't find stock of W4S?
You can fill out our help required form which you can use to request a quote for W4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.