W4E450-IG01-01 Connectors by ebm-papst

AC Axial Fan

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$856.90

Distributor Stock
Logo for Newark
Newark
from US$856.90
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1,137.29
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Ac Axial Fan |Ebm-Papst W4E450-IG01-01 | Newark Electronics
Fan, Axial, 230VAC, Dia.515x160mm, 4665 CFM, 720W, 1410RPM, Ball, IP54 | ebm-papst W4E450-IG01-01 | RS Americas
AC Fan Ball Bearing 230V 2.2A/3.15A 500W/720W 50Hz/60Hz 1330RPM/1410RPM Flange Mount | Avnet America
AC Fans AC Axial Fan | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W4E450-IG01-01?

Additional datasheets, footprints and schematics for W4E450-IG01-01 are listed on our Part Details page. You can also find images and similar parts to W4E450-IG01-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W4E450-IG01-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4E450-IG01-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W4E450-IG01-01 fall under?

The W4E450-IG01-01 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to W4E450-IG01-01 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W4E450-IG01-01 you can contact the distributor directly for product support, shipping queries etc.

Is the W4E450-IG01-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W4E450-IG01-01 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for W4E450-IG01-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W4E450-IG01-01 often in real-time on the comparison pages.

What if I can't find stock of W4E450-IG01-01?

You can fill out our help required form which you can use to request a quote for W4E450-IG01-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay