Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$220.67
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 315mm |
External Depth | 74mm |
Flow Rate - Imperial | 1153cu.ft/min |
Flow Rate - Metric | 2230m³/h |
Noise Rating | 70dBA |
Bearing Type | Ball |
Current Rating | 600mA |
RoHS Compliant | Yes |
AC Fans AC Axial Fan 315mm 230VAC 135W 70dBA | Rapid Electronics |
Ebm Papst |Ebm-Papst W4E315-CA05-51 | Newark Electronics |
AC AXIAL FAN | Avnet America |
AC Fan, 230/400V, 380x92mm, Round, 994.7CFM, 120W, 65dBA, Wire Leads | ebm-papst W4E315-CA05-51 | RS Americas |
AC Fans AC Axial Fan, 315mm, 230VAC, 135W, 70dBA | Sager |
Where can I find additional details, specifications and documents for a W4E315-CA05-51?
Additional datasheets, footprints and schematics for W4E315-CA05-51 are listed on our Part Details page. You can also find images and similar parts to W4E315-CA05-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W4E315-CA05-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4E315-CA05-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W4E315-CA05-51 fall under?
The W4E315-CA05-51 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W4E315-CA05-51 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W4E315-CA05-51 you can contact the distributor directly for product support, shipping queries etc.
Is the W4E315-CA05-51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W4E315-CA05-51 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for W4E315-CA05-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W4E315-CA05-51 often in real-time on the comparison pages.
What if I can't find stock of W4E315-CA05-51?
You can fill out our help required form which you can use to request a quote for W4E315-CA05-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.