Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 400V |
---|---|
Current Type | AC |
Fan Frame Size | 504mm |
External Depth | 117mm |
Noise Rating | - |
Flow Rate - Imperial | 1527.35cu.ft/min |
Flow Rate - Metric | 2595m³/h |
Bearing Type | Ball |
Ebm Papst |Ebm-Papst W4D400-CP12-30 | Newark Electronics |
AC Fan Ball Bearing 230V 0.76A/0.68A 135W/185W 50Hz/60Hz 1450RPM/1690RPM 2354.31CFM/2713.34CFM 68dB/72dB Flange Mount | Avnet America |
Fan, Axial, 400VAC, Dia.528x153mm, 2715 CFM, 185W, 1690RPM, Ball, IP44 | ebm-papst W4D400-CP12-30 | RS Americas |
AC Fans AC Axial Fan | Sager |
AXIAL FAN, 504MM, 230V, 7 LEAD WIRES | Farnell |
Where can I find additional details, specifications and documents for a W4D400-CP12-30?
Additional datasheets, footprints and schematics for W4D400-CP12-30 are listed on our Part Details page. You can also find images and similar parts to W4D400-CP12-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W4D400-CP12-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4D400-CP12-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W4D400-CP12-30 fall under?
The W4D400-CP12-30 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W4D400-CP12-30 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W4D400-CP12-30 you can contact the distributor directly for product support, shipping queries etc.
Is the W4D400-CP12-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W4D400-CP12-30 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for W4D400-CP12-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W4D400-CP12-30 often in real-time on the comparison pages.
What if I can't find stock of W4D400-CP12-30?
You can fill out our help required form which you can use to request a quote for W4D400-CP12-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.