W3G300-BV24-01 Fans & Cooling Devices by ebm-papst

AXIAL FAN 300MM 26VDC 1518.53CFM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$319.18

Distributor Stock
Logo for RS
RS
from US$362.85
1
in stock
Buy Now
Logo for element14
element14
from US$375.38
-
Buy Now
Logo for Farnell
Farnell
from US$319.18
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 26V
Current Type DC
Fan Frame Size 330mm
External Depth 76.5mm
Noise Rating 72dBA
Flow Rate - Imperial 1518.53cu.ft/min
Flow Rate - Metric 2580m³/h
Bearing Type Ball

Alternative Descriptions

DC Axial Fan, 300x77mm, 24V | RS
Axial Fan, 300Mm, 26Vdc, 1518.53Cfm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3G300-BV24-01?

Additional datasheets, footprints and schematics for W3G300-BV24-01 are listed on our Part Details page. You can also find images and similar parts to W3G300-BV24-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3G300-BV24-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3G300-BV24-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3G300-BV24-01 fall under?

The W3G300-BV24-01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to W3G300-BV24-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3G300-BV24-01 you can contact the distributor directly for product support, shipping queries etc.

Is the W3G300-BV24-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3G300-BV24-01 have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for W3G300-BV24-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3G300-BV24-01 often in real-time on the comparison pages.

What if I can't find stock of W3G300-BV24-01?

You can fill out our help required form which you can use to request a quote for W3G300-BV24-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay