Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 225mm |
External Depth | 80mm |
Flow Rate - Imperial | 590cu.ft/min |
Flow Rate - Metric | 16.71m³/min |
Bearing Type | Ball |
Power Rating | 54W |
RoHS Compliant | Yes |
Fan, Axial,230V EC,50/60Hz,225x225x80mm,590cfm,54W,2900rpm, Ball Bearing | ebm-papst W3G200-HD01-03 | RS Americas |
Axial Fan, 225Mm, 230Vac, 590Cfm | Newark Electronics |
Fan,Axial,230V EC,50/60Hz,225x225x80mm,590cfm,54W,2900rpm,Ball Bearing | Avnet America |
EC Fans EC Axial Fan, 225x225x80mm, 230VAC, 50/60Hz, 590CFM, 54W, 2900RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a W3G200-HD01-03?
Additional datasheets, footprints and schematics for W3G200-HD01-03 are listed on our Part Details page. You can also find images and similar parts to W3G200-HD01-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3G200-HD01-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3G200-HD01-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3G200-HD01-03 fall under?
The W3G200-HD01-03 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W3G200-HD01-03 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3G200-HD01-03 you can contact the distributor directly for product support, shipping queries etc.
Is the W3G200-HD01-03 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W3G200-HD01-03 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for W3G200-HD01-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3G200-HD01-03 often in real-time on the comparison pages.
What if I can't find stock of W3G200-HD01-03?
You can fill out our help required form which you can use to request a quote for W3G200-HD01-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.