Status: | Unknown |
---|---|
Series: | W33 Series |
RoHS: | Unknown |
Prices starting from US$36.58
Product Range | W33 Series |
---|---|
Current Rating | 5A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Colour | Amber |
Operating Voltage | 50V |
Circuit Breaker, Thermal, 2P, 250V, 5A | Newark Electronics |
Circuit Breaker Thermal 2Pole 5A 250VAC/50VDC | Avnet America |
CIRCUIT BREAKER, THERMAL, 2P, 250V, 5A | element14 |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
W33-T4B1Q-5=W33 Circuit Breaker Type: Thermal Circuit Function: Poles 1 & 2 - Series Trip Overload Sensor Illuminated: With Actuator Color: Amber Operating Voltage: 250 VAC Thermal Poles 1 & 2 - Series Trip Overload Sensor With Amber | Circuit Breaker | Part Number: W33-T4B1Q-5 | Internal Number: 4-1393248-6 | TE Connectivity | TE Store |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W33-T4B1Q-5?
Additional datasheets, footprints and schematics for W33-T4B1Q-5 are listed on our Part Details page. You can also find images and similar parts to W33-T4B1Q-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W33-T4B1Q-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W33-T4B1Q-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W33-T4B1Q-5 fall under?
The W33-T4B1Q-5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W33-T4B1Q-5 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W33-T4B1Q-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W33-T4B1Q-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W33-T4B1Q-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Carlton-Bates and TE Store have stock available or on a lead time for W33-T4B1Q-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W33-T4B1Q-5 often in real-time on the comparison pages.
What if I can't find stock of W33-T4B1Q-5?
You can fill out our help required form which you can use to request a quote for W33-T4B1Q-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.