Status: | Unknown |
---|---|
Series: | W33 Series |
RoHS: | Unknown |
Prices starting from US$29.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.06
|
163
in stock
|
Buy Now | |
element14
from US$61.58
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$71.86
|
-
|
Buy Now | |
Avnet America
from US$50.46
|
-
|
Buy Now | |
RS Americas
from US$69.10
|
-
|
Buy Now | |
Carlton-Bates
from US$44.30
|
-
|
Buy Now | |
TTI Europe
from US$48.86
|
-
|
Buy Now | |
TE Store
from US$119.16
|
-
|
Buy Now | |
Farnell
from US$56.47
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W33 Series |
---|---|
Current Rating | 20A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Colour | White |
Operating Voltage | 50V |
Circuti Breaker | RS |
CIRCUIT BREAKER, THERMAL, 2P, 250V, 20A | element14 |
Circuit Breaker, Thermal, 2P, 250V, 20A | Newark Electronics |
Circuit Breaker Thermal 2Pole 20A 250VAC/50VDC | Avnet America |
W33-T2N1Q-20 W33 | TE Connectivity W33-T2N1Q-20 | RS Americas |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
W33-T2N1Q-20 CIRCUIT BREAKER | TTI Europe |
W33-T2N1Q-20=W33 Circuit Breaker Type: Thermal Circuit Function: Poles 1 & 2 - Series Trip Overload Sensor Illuminated: With Actuator Color: White Operating Voltage: 250 VAC Thermal Poles 1 & 2 - Series Trip Overload Sensor With White | Circuit Breaker | Part Number: W33-T2N1Q-20 | Internal Number: 3-1393248-9 | Alias Number: W 33T 2N 1Q 20 | TE Connectivity | TE Store |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W33-T2N1Q-20?
Additional datasheets, footprints and schematics for W33-T2N1Q-20 are listed on our Part Details page. You can also find images and similar parts to W33-T2N1Q-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W33-T2N1Q-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W33-T2N1Q-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W33-T2N1Q-20 fall under?
The W33-T2N1Q-20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W33-T2N1Q-20 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W33-T2N1Q-20 you can contact the distributor directly for product support, shipping queries etc.
Is the W33-T2N1Q-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W33-T2N1Q-20 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for W33-T2N1Q-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W33-T2N1Q-20 often in real-time on the comparison pages.
What if I can't find stock of W33-T2N1Q-20?
You can fill out our help required form which you can use to request a quote for W33-T2N1Q-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.