W33-S4B1Q-5 Fuses & Circuit Protection by TE Connectivity

CIRCUIT BREAKER THERMAL 2P 250V 5A

Status: Unknown
Series: W33 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.58

Distributor Stock
Logo for Farnell
Farnell
from US$39.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$45.59
-
Buy Now
Logo for element14
element14
from US$46.03
-
Buy Now
Logo for TE Store
TE Store
from US$30.58
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range W33 Series
Current Rating 5A
No. of Poles 2 Pole
Voltage Rating VDC 50VDC
Voltage Rating VAC 250VAC
Circuit Breaker Mounting Panel
Colour Amber
Operating Voltage 50V

Alternative Descriptions

Circuit Breaker, Thermal, 2P, 250V, 5A | Newark Electronics
CIRCUIT BREAKER, THERMAL, 2P, 250V, 5A | element14
W33-S4B1Q-5=W33 Circuit Breaker Type: Thermal Circuit Function: Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor Illuminated: With Actuator Color: Amber Operating Voltage: 250 VAC Thermal Pole 1 - Switch Only, Pole 2 - Series Trip Overload Sensor With Amber | Circuit Breaker | Part Number: W33-S4B1Q-5 | Internal Number: 2-1393248-8 | TE Connectivity | TE Store
Circuit Breaker Thermal 2Pole 5A 250VAC/50VDC | Avnet America
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W33-S4B1Q-5?

Additional datasheets, footprints and schematics for W33-S4B1Q-5 are listed on our Part Details page. You can also find images and similar parts to W33-S4B1Q-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W33-S4B1Q-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W33-S4B1Q-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W33-S4B1Q-5 fall under?

The W33-S4B1Q-5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to W33-S4B1Q-5 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W33-S4B1Q-5 you can contact the distributor directly for product support, shipping queries etc.

Is the W33-S4B1Q-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W33-S4B1Q-5 have stock available?

Authorised distributors including Newark Electronics, element14, TE Store, Farnell and Avnet America have stock available or on a lead time for W33-S4B1Q-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W33-S4B1Q-5 often in real-time on the comparison pages.

What if I can't find stock of W33-S4B1Q-5?

You can fill out our help required form which you can use to request a quote for W33-S4B1Q-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay