Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Center Frequency | 868MHz |
---|---|
Antenna Case Size | 10mm x 3.2mmx 5mm |
Product Range | - |
CERAMIC ANTENNA, 868MHZ | element14 |
Antennas Ant Cer 863-873MHz 10x3.2x5mm | Future Electronics |
Chip Antenna Linear Single Band 50Ohm 873MHz 1dBi SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a W3214?
Additional datasheets, footprints and schematics for W3214 are listed on our Part Details page. You can also find images and similar parts to W3214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3214 fall under?
The W3214 is listed under PULSE LARSEN ANTENNAS Parts.
Can I view similar or alternative parts?
You can view similar parts to W3214 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3214 you can contact the distributor directly for product support, shipping queries etc.
Is the W3214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3214 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for W3214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3214 often in real-time on the comparison pages.
What if I can't find stock of W3214?
You can fill out our help required form which you can use to request a quote for W3214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.