Status: | Unknown |
---|---|
Series: | W31 Series |
RoHS: | Unknown |
Prices starting from US$25.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.53
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$44.73
|
314
in stock
|
Buy Now | |
Chip One Stop
from US$25.20
|
314
in stock
|
Buy Now | |
RS Americas
from US$32.78
|
260
in stock
|
Buy Now | |
TE Store
from US$71.80
|
238
in stock
|
Buy Now | |
element14
from US$36.45
|
149
in stock
|
Buy Now | |
Farnell
from US$30.18
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$35.70
|
128
in stock
|
Buy Now | |
Heilind Electronics
from US$34.24
|
57
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$34.24
|
17
in stock
|
Buy Now | |
Carlton-Bates
-
|
21
in stock
|
Buy Now | |
Avnet America
from US$25.05
|
-
|
Buy Now | |
TTI Europe
from US$26.59
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W31 Series |
---|---|
Current Rating | 10A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 50VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (27-Jun-2018) |
Circuit Breakers 10A TOGGLE ACTUATOR | Rapid Electronics |
Circuit Breaker Therm Togl 10A Panel 1 Pole Vol-Rtg 240/50VAC/VDC | TE Connectivity W31-X2M1G-10 | RS Americas |
W31-X2M1G-10=W23/W31 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Silver Operating Voltage: 240 VAC Thermal Series Trip Without Silver | Circuit Breaker | Part Number: W31-X2M1G-10 | Internal Number: 3-1393247-2 | TE Connectivity | TE Store |
THERMAL CIRCUIT BREAKER, 1P, 10A, 240VAC | element14 |
Circuit Breaker, Thermal, 1P, 240V, 10A | Newark Electronics |
W31-X2M1G-10=W23/W31 | Heilind Electronics |
CircuitBreaker,Therm,Togl,Cur-Rtg10A | RS |
Circuit Breaker, Supplementary Thermal | Carlton-Bates |
Circuit Breaker Thermal 1Pole 10A 250VAC/50VDC | Avnet America |
W31-X2M1G-10 CIRCUIT BREAKER | TTI Europe |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W31-X2M1G-10?
Additional datasheets, footprints and schematics for W31-X2M1G-10 are listed on our Part Details page. You can also find images and similar parts to W31-X2M1G-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W31-X2M1G-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W31-X2M1G-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W31-X2M1G-10 fall under?
The W31-X2M1G-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W31-X2M1G-10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W31-X2M1G-10 you can contact the distributor directly for product support, shipping queries etc.
Is the W31-X2M1G-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W31-X2M1G-10 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, TE Store and element14 have stock available or on a lead time for W31-X2M1G-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W31-X2M1G-10 often in real-time on the comparison pages.
What if I can't find stock of W31-X2M1G-10?
You can fill out our help required form which you can use to request a quote for W31-X2M1G-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.