W3016 PULSE LARSEN ANTENNAS Parts by Pulse Electronics

CERAMIC CHIP ANTENNA 844-904MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
935
in stock
Buy Now
Logo for element14
element14
from US$0.79
935
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
496
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$45.72
-
Buy Now
Logo for Sager
Sager
from US$0.79
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Center Frequency 874MHz
Antenna Case Size 10mm x 3.2mm x 4mm
Product Range -


W3016 by Pulse Electronics

ANTENNA, CERAMIC CHIP, 844-904MHZ, 10X3.2X4MM, HTC CERAMIC, SMD, 11.5X7MM GROUND CLEARANCE, ISM868

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

CERAMIC ANTENNA, 863-870MHZ | element14
Ceramic Chip Antenna, 844-904Mhz | Newark Electronics
Antennas ISM Ceramic Antenna | Sager
Antenna Ceramic -2.2dB Gain 904MHz CSMD | Avnet Abacus

Frequently Asked Questions

Where can I find additional details, specifications and documents for a W3016?

Additional datasheets, footprints and schematics for W3016 are listed on our Part Details page. You can also find images and similar parts to W3016 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W3016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3016 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W3016 fall under?

The W3016 is listed under PULSE LARSEN ANTENNAS Parts.

Can I view similar or alternative parts?

You can view similar parts to W3016 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W3016 you can contact the distributor directly for product support, shipping queries etc.

Is the W3016 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W3016 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Rutronik and RS Americas have stock available or on a lead time for W3016.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W3016 often in real-time on the comparison pages.

What if I can't find stock of W3016?

You can fill out our help required form which you can use to request a quote for W3016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay