Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
487
in stock
|
Buy Now | |
Rutronik
from US$0.94
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,473
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
487
in stock
|
Buy Now | |
element14
from US$0.78
|
487
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Center Frequency | 869MHz |
---|---|
Antenna Case Size | 10mm x 3.2mm x 4mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Center Frequency | 869MHz |
---|---|
Antenna Case Size | 10mm x 3.2mm x 4mm |
RoHS Compliant | Yes |
Ceramic Antenna, 866-870Mhz Rohs Compliant: Yes |Pulse Electronics W3013 | Newark Electronics |
CERAMIC ANTENNA, 866-870MHZ | element14 |
Antenna Ceramic 1.4dB Gain 870MHz 2-Pin CSMD | Avnet America |
Antennas ISM Ceramic Antenna | Sager |
Where can I find additional details, specifications and documents for a W3013?
Additional datasheets, footprints and schematics for W3013 are listed on our Part Details page. You can also find images and similar parts to W3013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3013 fall under?
The W3013 is listed under PULSE LARSEN ANTENNAS Parts.
Can I view similar or alternative parts?
You can view similar parts to W3013 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3013 you can contact the distributor directly for product support, shipping queries etc.
Is the W3013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3013 have stock available?
Authorised distributors including Rutronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for W3013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3013 often in real-time on the comparison pages.
What if I can't find stock of W3013?
You can fill out our help required form which you can use to request a quote for W3013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.