Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
1,275
in stock
|
Buy Now | |
Sager
from US$0.62
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,275
in stock
|
Buy Now | |
element14
from US$0.63
|
1,275
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,122
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.97
|
-
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now |
Center Frequency | 2.44175GHz |
---|---|
Antenna Case Size | 3.2mm x 1.6mm x 1.1mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Center Frequency | 2.44GHz |
---|---|
Antenna Case Size | 3.2mm x 1.6mm x 1.1mm |
RoHS Compliant | Yes |
Antennas 2.4GHz BlueTooth Ceramic Antenna | Sager |
Ceramic Antenna, 2.4-2.4835Ghz Rohs Compliant: Yes |Pulse Electronics W3008 | Newark Electronics |
CERAMIC ANTENNA, 2.4-2.4835GHZ | element14 |
Chip Antenna Linear 1 Band 50 Ohm 2483.5MHz 1.1dBi 2-Pin SMD T/R | Avnet Abacus |
RF ANT 2.4GHZ CHIP SOLDER SMD | Future Electronics |
Where can I find additional details, specifications and documents for a W3008?
Additional datasheets, footprints and schematics for W3008 are listed on our Part Details page. You can also find images and similar parts to W3008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3008 fall under?
The W3008 is listed under PULSE LARSEN ANTENNAS Parts.
Can I view similar or alternative parts?
You can view similar parts to W3008 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3008 you can contact the distributor directly for product support, shipping queries etc.
Is the W3008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3008 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for W3008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3008 often in real-time on the comparison pages.
What if I can't find stock of W3008?
You can fill out our help required form which you can use to request a quote for W3008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.