Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
5
in stock
|
Buy Now | |
element14
from US$1.03
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
from US$1.02
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now | |
Sager
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Center Frequency | 2.442GHz |
---|---|
Antenna Case Size | 10mm x 3.2mm x 4mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Center Frequency | 2.44GHz |
---|---|
Antenna Case Size | 10mm x 3.2mm x 4mm |
RoHS Compliant | Yes |
Wifi Antenna, 2.4-2.4835Ghz | Newark Electronics |
WIFI ANTENNA, 2.4-2.4835GHZ | element14 |
Antenna Ceramic 1.5dBi Gain 2483.5MHz 2-Pin SMD | Avnet America |
Antennas Monopole WiFi 10x3x4 | Sager |
Where can I find additional details, specifications and documents for a W3001?
Additional datasheets, footprints and schematics for W3001 are listed on our Part Details page. You can also find images and similar parts to W3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W3001 fall under?
The W3001 is listed under PULSE LARSEN ANTENNAS Parts.
Can I view similar or alternative parts?
You can view similar parts to W3001 when available in the PULSE LARSEN ANTENNAS Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W3001 you can contact the distributor directly for product support, shipping queries etc.
Is the W3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W3001 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for W3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W3001 often in real-time on the comparison pages.
What if I can't find stock of W3001?
You can fill out our help required form which you can use to request a quote for W3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.