Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.10
|
144
in stock
|
Buy Now | |
TTI Europe
from US$5.49
|
9,336
in stock
|
Buy Now | |
element14
from US$9.55
|
1,313
in stock
|
Buy Now | |
Farnell
from US$6.58
|
1,313
in stock
|
Buy Now | |
RS Americas
from US$7.41
|
197
in stock
|
Buy Now | |
Newark Electronics
from US$8.98
|
184
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Accessory Type | Wedge Lock |
---|---|
For Use With | Receptacle Terminals |
Product Range | - |
TPA LED ASSY | TTI Europe |
WEDGE LOCK, 2POS, PLUG TERMINAL, 24V | element14 |
Wedgelock, Housing for Female Terminals, Contacts 2, Red, PBT GF, DT Series | TE Connectivity W2S-SDT-24V | RS Americas |
Wedge Lock, 2Pos, Receptacle Terminal | Newark Electronics |
DT 2W LED Wedgelock 24V | RS |
Terminal Position Assurance LED Assembly 2 Contacts Red 24V Polybutylene Terephthalate Box & Carton | Avnet America |
Where can I find additional details, specifications and documents for a W2S-SDT-24V?
Additional datasheets, footprints and schematics for W2S-SDT-24V are listed on our Part Details page. You can also find images and similar parts to W2S-SDT-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2S-SDT-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2S-SDT-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2S-SDT-24V fall under?
The W2S-SDT-24V is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to W2S-SDT-24V when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2S-SDT-24V you can contact the distributor directly for product support, shipping queries etc.
Is the W2S-SDT-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2S-SDT-24V have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for W2S-SDT-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2S-SDT-24V often in real-time on the comparison pages.
What if I can't find stock of W2S-SDT-24V?
You can fill out our help required form which you can use to request a quote for W2S-SDT-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.