Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.78
Accessory Type | Wedge Lock |
---|---|
For Use With | Plug Terminals |
Product Range | - |
TPA, LED, ASSY | TTI Europe |
Wedgelock, LED, 12V, Yellow | Future Electronics |
DT 2W LED Wedgelock 12V | RS |
WEDGE LOCK, 2POS, PLUG TERMINAL, 12V | element14 |
Wedge Lock, 2Pos, Plug Terminal | Newark Electronics |
Where can I find additional details, specifications and documents for a W2S-SDT-12V?
Additional datasheets, footprints and schematics for W2S-SDT-12V are listed on our Part Details page. You can also find images and similar parts to W2S-SDT-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2S-SDT-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2S-SDT-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2S-SDT-12V fall under?
The W2S-SDT-12V is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to W2S-SDT-12V when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2S-SDT-12V you can contact the distributor directly for product support, shipping queries etc.
Is the W2S-SDT-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2S-SDT-12V have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for W2S-SDT-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2S-SDT-12V often in real-time on the comparison pages.
What if I can't find stock of W2S-SDT-12V?
You can fill out our help required form which you can use to request a quote for W2S-SDT-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.