Status: | Unknown |
---|---|
Series: | W2S130 Series |
RoHS: | Unknown |
Prices starting from US$57.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$104.53
|
143
in stock
|
Buy Now | |
RS Americas
from US$57.42
|
2,491
in stock
|
Buy Now | |
Sager
from US$107.37
|
636
in stock
|
Buy Now | |
Newark Electronics
from US$172.10
|
155
in stock
|
Buy Now | |
element14
from US$108.68
|
29
in stock
|
Buy Now | |
Farnell
from US$70.68
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$73.79
|
14
in stock
|
Buy Now | |
Avnet America
from US$84.03
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 172mm |
External Depth | 55mm |
Noise Rating | 62dBA |
Flow Rate - Imperial | 250.1cu.ft/min |
Flow Rate - Metric | 7m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | W2S130 Series |
Power Rating | 46W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Case Material | Aluminium |
External Diameter | 150mm |
Fixing Centres | 162mm |
Frame Dimensions | 150mm x 55mm |
Frequency | 50Hz |
Lead Length | 330mm |
Material | Steel |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
Outer Diameter | 150mm |
Power Consumption | 47W |
Speed Range Max | 2700rpm |
AC Fan, 115V, 150x55mm, Round, 250.1CFM, 46W, 62dBA, Wire Leads | ebm-papst W2S130-BM15-01 | RS Americas |
AC Fans Axial Fan, 150x55mm Round, 115VAC, 250.1CFM, 46W, 62dBA, 3050RPM, Ball Bearing | Sager |
Axial Fan, 150Mm, 115Vac, 550Ma | Newark Electronics |
AC ball bearing axial fan,172x150mm 115V | RS |
FAN, 150X55MM, 115VAC | element14 |
Fan: AC | Transfer Multisort Elektronik |
AC Fan Ball Bearing 115V 47W/46W 50Hz/60Hz 2700RPM/3050RPM 223.7CFM/250.2CFM 60dB/62dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a W2S130-BM15-01?
Additional datasheets, footprints and schematics for W2S130-BM15-01 are listed on our Part Details page. You can also find images and similar parts to W2S130-BM15-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2S130-BM15-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2S130-BM15-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2S130-BM15-01 fall under?
The W2S130-BM15-01 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2S130-BM15-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2S130-BM15-01 you can contact the distributor directly for product support, shipping queries etc.
Is the W2S130-BM15-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2S130-BM15-01 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, RS and element14 have stock available or on a lead time for W2S130-BM15-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2S130-BM15-01 often in real-time on the comparison pages.
What if I can't find stock of W2S130-BM15-01?
You can fill out our help required form which you can use to request a quote for W2S130-BM15-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.