Status: | Unknown |
---|---|
Series: | W2S130 Series |
RoHS: | Unknown |
Prices starting from US$65.34
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 172mm |
External Depth | 55mm |
Noise Rating | 53dBA |
Flow Rate - Imperial | 223.6cu.ft/min |
Flow Rate - Metric | 6.33m³/min |
Bearing Type | Ball |
Power Connection Type | 6 Lead Wires |
Current Rating | 300mA |
Product Range | W2S130 Series |
Power Rating | 38W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Diameter | 150mm |
Fixing Centres | 162mm |
Fixing Hole Diameter | 4.5mm |
Lead Length | 330mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -30°C |
Operating life Time | 50000h |
Outer Diameter | 150mm |
Panel Cutout Diameter | 147mm |
Power Consumption | 40W |
Voltage Rating AC Max | 240V |
Voltage Rating AC Min | 110V |
AC Fan, 115/230V, 150x55mm, Round, 223.6CFM, 38W, 53dBA, Wire Leads | ebm-papst W2S130-AA03-49 | RS Americas |
Axial Fan, 150Mm, 230Vac | Newark Electronics |
FAN, 160MM, 110/240VAC | element14 |
AC Axial Fan, 150x55mm, 115/230V | RS |
AC Fan Ball Bearing 115V/230V 38W 50Hz/60Hz 223.6CFM 53dB Flange Mount | Avnet America |
AC Fans Axial Fan, 150x55mm Round, 115/230VAC, 223.6CFM, 38W, 53dBA, 3250RPM, Ball | Sager |
Where can I find additional details, specifications and documents for a W2S130-AA03-49?
Additional datasheets, footprints and schematics for W2S130-AA03-49 are listed on our Part Details page. You can also find images and similar parts to W2S130-AA03-49 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2S130-AA03-49 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2S130-AA03-49 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2S130-AA03-49 fall under?
The W2S130-AA03-49 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2S130-AA03-49 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2S130-AA03-49 you can contact the distributor directly for product support, shipping queries etc.
Is the W2S130-AA03-49 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2S130-AA03-49 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for W2S130-AA03-49.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2S130-AA03-49 often in real-time on the comparison pages.
What if I can't find stock of W2S130-AA03-49?
You can fill out our help required form which you can use to request a quote for W2S130-AA03-49 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.