Status: | Unknown |
---|---|
Series: | W2S130 Series |
RoHS: | Unknown |
Prices starting from US$58.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$149.33
|
199
in stock
|
Buy Now | |
RS Americas
from US$84.66
|
328
in stock
|
Buy Now | |
Sager
from US$74.87
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$87.18
|
29
in stock
|
Buy Now | |
element14
from US$94.24
|
14
in stock
|
Buy Now | |
Farnell
from US$149.33
|
14
in stock
|
Buy Now | |
Avnet America
from US$58.62
|
-
|
Buy Now |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 172mm |
External Depth | 55mm |
Noise Rating | 53dBA |
Flow Rate - Imperial | 223.6cu.ft/min |
Flow Rate - Metric | 6.33m³/min |
Bearing Type | Ball |
Power Connection Type | Terminals |
Current Rating | 310mA |
Product Range | W2S130 Series |
Power Rating | 38W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Diameter | 150mm |
Operating Temperature Max | 70°C |
Outer Diameter | 150mm |
Power Consumption | 38W |
AC Fan, 230V, 150x55mm, Round, 223.6CFM, 38W, 53dBA, Terminals | ebm-papst W2S130-AA03-44 | RS Americas |
AC Fans AC Axial Fan, 150x55mm Round, 230VAC, 223.6CFM | Sager |
AC Axial Fan, 150x55mm, 230V | RS |
Axial Fan, 150Mm, 230Vac | Newark Electronics |
FAN, 150X55MM, 230VAC | element14 |
AC Fan Ball Bearing 230V 38W 60Hz 223.6CFM 53dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a W2S130-AA03-44?
Additional datasheets, footprints and schematics for W2S130-AA03-44 are listed on our Part Details page. You can also find images and similar parts to W2S130-AA03-44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2S130-AA03-44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2S130-AA03-44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2S130-AA03-44 fall under?
The W2S130-AA03-44 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2S130-AA03-44 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2S130-AA03-44 you can contact the distributor directly for product support, shipping queries etc.
Is the W2S130-AA03-44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2S130-AA03-44 have stock available?
Authorised distributors including RS Americas, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for W2S130-AA03-44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2S130-AA03-44 often in real-time on the comparison pages.
What if I can't find stock of W2S130-AA03-44?
You can fill out our help required form which you can use to request a quote for W2S130-AA03-44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.