Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$62.59
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 127mm |
External Depth | 38mm |
Flow Rate - Imperial | 160cu.ft/min |
Flow Rate - Metric | 4.53m³/min |
Noise Rating | 52dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
DC Fan, 24V, 127x127x38mm, 160CFM, 12W, 52dBA, Terminals | ebm-papst W2G115-AG71-12 | RS Americas |
Axial Fan, 127Mm X 127Mm X 38Mm, 24Vdc, 52Dba | Newark Electronics |
DC Fans Axial Fan, 127x127x38mm, 24VDC, 160CFM, 24VDC, 12W, 52dBA, Ball, Terminals | Sager |
DC Fan Ball Bearing 24V 12W 160CFM 52dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a W2G115-AG71-12?
Additional datasheets, footprints and schematics for W2G115-AG71-12 are listed on our Part Details page. You can also find images and similar parts to W2G115-AG71-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2G115-AG71-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2G115-AG71-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2G115-AG71-12 fall under?
The W2G115-AG71-12 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2G115-AG71-12 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2G115-AG71-12 you can contact the distributor directly for product support, shipping queries etc.
Is the W2G115-AG71-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2G115-AG71-12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for W2G115-AG71-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2G115-AG71-12 often in real-time on the comparison pages.
What if I can't find stock of W2G115-AG71-12?
You can fill out our help required form which you can use to request a quote for W2G115-AG71-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.