Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.85
|
No stock
|
Buy Now | |
Sager
from US$89.68
|
818
in stock
|
Buy Now | |
RS Americas
from US$49.17
|
761
in stock
|
Buy Now | |
Newark Electronics
from US$79.54
|
278
in stock
|
Buy Now | |
element14
from US$92.40
|
278
in stock
|
Buy Now | |
Farnell
from US$84.65
|
278
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$114.60
|
5
in stock
|
Buy Now | |
Avnet America
from US$70.21
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 54dBA |
Flow Rate - Imperial | 156cu.ft/min |
Flow Rate - Metric | 3.964m³/min |
Bearing Type | Ball |
Current Rating | - |
DC Fans DC Axial Fan, 119x119x38mm, 24VDC, 140CFM, 15W, 61dBA, Terminals | Sager |
DC Fan, 24V, 120x120x38mm, 139.5CFM, 11W, 59dBA, Wire Leads | ebm-papst W2G110-AK43-31 | RS Americas |
Axial Fan, 119Mm, 24Vdc | Newark Electronics |
AXIAL FAN, 119MM, 24VDC | element14 |
Fan: EC | Transfer Multisort Elektronik |
FAN TUBEAXIAL, 119X38MM 24VDC | RS |
DC Fan Ball Bearing 24V 15W 140CFM 61dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a W2G110-AK43-31?
Additional datasheets, footprints and schematics for W2G110-AK43-31 are listed on our Part Details page. You can also find images and similar parts to W2G110-AK43-31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2G110-AK43-31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2G110-AK43-31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2G110-AK43-31 fall under?
The W2G110-AK43-31 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2G110-AK43-31 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2G110-AK43-31 you can contact the distributor directly for product support, shipping queries etc.
Is the W2G110-AK43-31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2G110-AK43-31 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for W2G110-AK43-31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2G110-AK43-31 often in real-time on the comparison pages.
What if I can't find stock of W2G110-AK43-31?
You can fill out our help required form which you can use to request a quote for W2G110-AK43-31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.