Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$54.40
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 100cu.ft/min |
Flow Rate - Metric | 2.84m³/min |
Noise Rating | 42dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
EC Axial Fan 119x119x38mm 24VDC 100CFM 3.3W | Rapid Electronics |
Dc Fan |Ebm-Papst W2G107-AD03-01 | Newark Electronics |
DC AXIAL FAN | Avnet America |
Fan, Axial, 24VDC, 119x119x38mm, 95 CFM, 3.3W, 2800RPM, Ball, IP22 | ebm-papst W2G107-AD03-01 | RS Americas |
EC Fans EC Axial Fan, 119x119x38mm, 24VDC, 100CFM, 3.3W, 42dBA, Ball Bearing, Lead Wires | Sager |
Where can I find additional details, specifications and documents for a W2G107-AD03-01?
Additional datasheets, footprints and schematics for W2G107-AD03-01 are listed on our Part Details page. You can also find images and similar parts to W2G107-AD03-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2G107-AD03-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2G107-AD03-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2G107-AD03-01 fall under?
The W2G107-AD03-01 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2G107-AD03-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2G107-AD03-01 you can contact the distributor directly for product support, shipping queries etc.
Is the W2G107-AD03-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2G107-AD03-01 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for W2G107-AD03-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2G107-AD03-01 often in real-time on the comparison pages.
What if I can't find stock of W2G107-AD03-01?
You can fill out our help required form which you can use to request a quote for W2G107-AD03-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.