W2E250-HJ32-01.. Fans & Cooling Devices by ebm-papst

AXIAL FAN 280MM x 80MM 1100CFM 73dBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$164.86

Distributor Stock
Logo for Farnell
Farnell
from US$261.41
246
in stock
Buy Now
Logo for Sager
Sager
from US$216.12
2,379
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$229.03
519
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$248.11
246
in stock
Buy Now
Logo for element14
element14
from US$243.47
246
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$164.86
-
Buy Now

Specifications

Fan Frame Size 280mm
External Depth 80mm
Supply Voltage 115VAC
Flow Rate - Imperial 1100cu.ft/min
Flow Rate - Metric 30.8m /min
Noise Rating 73dBA
Bearing Type Ball
External Height 280mm

Alternative Descriptions

AC Fans Axial Fan, 280x280x80mm, 115VAC, 1100CFM, 175W, 73dBA, Ball, Terminal Block | Sager
AC Fan, 115V, 320x280x80mm, Obround, 1100CFM, 175W, 73dBA, Terminals | ebm-papst W2E250-HJ32-01 | RS Americas
Axial Fan, 280Mm X 80Mm, 1100Cfm,73Dba | Newark Electronics
AXIAL FAN, 280MM x 80MM, 1100CFM,73dBA | element14
AC Fan Ball Bearing 115V 175W 60Hz 1100CFM 73dB Flange Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W2E250-HJ32-01..?

Additional datasheets, footprints and schematics for W2E250-HJ32-01.. are listed on our Part Details page. You can also find images and similar parts to W2E250-HJ32-01.. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W2E250-HJ32-01.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2E250-HJ32-01.. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W2E250-HJ32-01.. fall under?

The W2E250-HJ32-01.. is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to W2E250-HJ32-01.. when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W2E250-HJ32-01.. you can contact the distributor directly for product support, shipping queries etc.

Is the W2E250-HJ32-01.. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W2E250-HJ32-01.. have stock available?

Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for W2E250-HJ32-01...

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W2E250-HJ32-01.. often in real-time on the comparison pages.

What if I can't find stock of W2E250-HJ32-01..?

You can fill out our help required form which you can use to request a quote for W2E250-HJ32-01.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay