Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 280mm |
External Depth | 80mm |
Flow Rate - Imperial | 988.81cu.ft/min |
Flow Rate - Metric | 28m³/min |
Noise Rating | 72dBA |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
RoHS Compliant | Yes |
Ebm Papst |Ebm-Papst W2E250-DB13-52 | Newark Electronics |
AC Fan Ball Bearing 115VAC 1.49A 180W 2650RPM Flange Mount | Avnet America |
AC Fan, 115V, 60Hz, 250x83mm, Round, 927CFM, 145W, 2650RPM, Leadwires | ebm-papst W2E250-DB13-52 | RS Americas |
AC Fans AC Axial Fan | Sager |
Where can I find additional details, specifications and documents for a W2E250-DB13-52?
Additional datasheets, footprints and schematics for W2E250-DB13-52 are listed on our Part Details page. You can also find images and similar parts to W2E250-DB13-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2E250-DB13-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2E250-DB13-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2E250-DB13-52 fall under?
The W2E250-DB13-52 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2E250-DB13-52 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2E250-DB13-52 you can contact the distributor directly for product support, shipping queries etc.
Is the W2E250-DB13-52 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2E250-DB13-52 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for W2E250-DB13-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2E250-DB13-52 often in real-time on the comparison pages.
What if I can't find stock of W2E250-DB13-52?
You can fill out our help required form which you can use to request a quote for W2E250-DB13-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.