Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$188.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$310.75
|
14
in stock
|
Buy Now | |
Farnell
from US$333.35
|
15
in stock
|
Buy Now | |
element14
from US$419.46
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$264.00
|
10
in stock
|
Buy Now | |
Avnet America
from US$188.54
|
-
|
Buy Now | |
RS Americas
from US$298.80
|
-
|
Buy Now | |
Sager
from US$247.11
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 280mm |
External Depth | 80mm |
Flow Rate - Imperial | 988.81cu.ft/min |
Flow Rate - Metric | 28m³/min |
Noise Rating | 72dBA |
Bearing Type | Ball |
Current Rating | 1.49A |
RoHS Compliant | Yes |
Axial Fan, 280Mm, 115Vac | Newark Electronics |
Fan,Axial,115V,50/60Hz,370x370x87mm,927cfm,173W,2650rpm,requires 12 uF capacitor | Avnet America |
AC Fan, 115V 250x83mm Round 927CFM 180W 2650RPM Wire Leads W2E250 Series | ebm-papst W2E250-DB13-51 | RS Americas |
AC Fans AC Axial Fan | Sager |
Where can I find additional details, specifications and documents for a W2E250-DB13-51?
Additional datasheets, footprints and schematics for W2E250-DB13-51 are listed on our Part Details page. You can also find images and similar parts to W2E250-DB13-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2E250-DB13-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2E250-DB13-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2E250-DB13-51 fall under?
The W2E250-DB13-51 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2E250-DB13-51 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2E250-DB13-51 you can contact the distributor directly for product support, shipping queries etc.
Is the W2E250-DB13-51 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2E250-DB13-51 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Avnet America have stock available or on a lead time for W2E250-DB13-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2E250-DB13-51 often in real-time on the comparison pages.
What if I can't find stock of W2E250-DB13-51?
You can fill out our help required form which you can use to request a quote for W2E250-DB13-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.