W2E208-BA20-51 Fans & Blowers by ebm-papst

AXIAL FAN, 260MM, 220VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$260.37

Distributor Stock
Logo for Newark
Newark
from US$265.47
99
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$260.37
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Supply Voltage 220V
Current Type AC
Fan Frame Size 260mm
External Depth 80mm
Flow Rate - Imperial 544cu.ft/min
Flow Rate - Metric 15.4m³/min
Noise Rating 70dBA
Bearing Type Ball
RoHS Compliant Yes

Alternative Descriptions

Axial Fan, 260Mm, 220Vac | Newark Electronics
FAN AXIAL 260X80MM 230VAC TERM | ebm-papst W2E208-BA20-51 | RS Americas
AC Fan Ball Bearing 230V 87W 60Hz 544CFM 70dB Flange Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W2E208-BA20-51?

Additional datasheets, footprints and schematics for W2E208-BA20-51 are listed on our Part Details page. You can also find images and similar parts to W2E208-BA20-51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W2E208-BA20-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2E208-BA20-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W2E208-BA20-51 fall under?

The W2E208-BA20-51 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to W2E208-BA20-51 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W2E208-BA20-51 you can contact the distributor directly for product support, shipping queries etc.

Is the W2E208-BA20-51 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W2E208-BA20-51 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for W2E208-BA20-51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W2E208-BA20-51 often in real-time on the comparison pages.

What if I can't find stock of W2E208-BA20-51?

You can fill out our help required form which you can use to request a quote for W2E208-BA20-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay