Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$130.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$234.71
|
20
in stock
|
Buy Now | |
Sager
from US$170.72
|
957
in stock
|
Buy Now | |
RS Americas
from US$177.36
|
526
in stock
|
Buy Now | |
Newark Electronics
from US$195.99
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$148.87
|
4
in stock
|
Buy Now | |
Distrelec
from US$340.58
|
3
in stock
|
Buy Now | |
Avnet America
from US$130.24
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 200mm |
External Depth | 80mm |
Flow Rate - Imperial | 544.5cu.ft/min |
Flow Rate - Metric | 925m³/h |
Noise Rating | 59dBA |
Bearing Type | Ball |
Power Rating | 80W |
RoHS Compliant | Yes |
AC Fans AC Axial Fan, 225x80mm, 115VAC, 606CFM, 80W, 61dBA, 2800RPM, Ball Bearing | Sager |
AC Fan, 115V, 225x225x 80mm, 606CFM, 80W, 61dBA, Terminals | ebm-papst W2E200-HK86-01 | RS Americas |
Axial Fan, 225Mm, 115Vac, 70Ma | Newark Electronics |
AC Axial Fan, 225x80mm, 115V | RS |
Fan: AC | Transfer Multisort Elektronik |
ebmpapst Compact Axial Fan AC 225x225x80mm 115V 880m³/h IP44 | Distrelec |
AC Fan Ball Bearing 115V 64W/80W 50Hz/60Hz 2550RPM/2800RPM 544.43CFM/606.2CFM 59dB/61dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a W2E200-HK86-01?
Additional datasheets, footprints and schematics for W2E200-HK86-01 are listed on our Part Details page. You can also find images and similar parts to W2E200-HK86-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2E200-HK86-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2E200-HK86-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2E200-HK86-01 fall under?
The W2E200-HK86-01 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2E200-HK86-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2E200-HK86-01 you can contact the distributor directly for product support, shipping queries etc.
Is the W2E200-HK86-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2E200-HK86-01 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for W2E200-HK86-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2E200-HK86-01 often in real-time on the comparison pages.
What if I can't find stock of W2E200-HK86-01?
You can fill out our help required form which you can use to request a quote for W2E200-HK86-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.