Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 225mm |
External Depth | 80mm |
Flow Rate - Imperial | 500cu.ft/min |
Flow Rate - Metric | 14.158m³/min |
Noise Rating | 56dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
AC Fan, 115V, 225x225x 80mm, 500CFM, 56dBA, Flat Pin Terminals | ebm-papst W2E200-HH82-01 | RS Americas |
Axial Fan, 225Mm, 115Vac | Newark Electronics |
AC Fan Ball Bearing 115V 60W 50Hz/60Hz 500CFM 56dB Flange Mount | Avnet America |
AC Fans Axial Fan, 225x225x80mm, 115VAC, 500CFM, 60W, 56dBA, Ball, Terminal Block | Sager |
Where can I find additional details, specifications and documents for a W2E200-HH82-01?
Additional datasheets, footprints and schematics for W2E200-HH82-01 are listed on our Part Details page. You can also find images and similar parts to W2E200-HH82-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2E200-HH82-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2E200-HH82-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2E200-HH82-01 fall under?
The W2E200-HH82-01 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2E200-HH82-01 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2E200-HH82-01 you can contact the distributor directly for product support, shipping queries etc.
Is the W2E200-HH82-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2E200-HH82-01 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for W2E200-HH82-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2E200-HH82-01 often in real-time on the comparison pages.
What if I can't find stock of W2E200-HH82-01?
You can fill out our help required form which you can use to request a quote for W2E200-HH82-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.