Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 172mm |
External Depth | 38mm |
Flow Rate - Imperial | 175cu.ft/min |
Flow Rate - Metric | 4.95m³/min |
Noise Rating | 54dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
AC Fans AC Axial Fan, 150x172x38mm, 230VAC, 175CFM | Sager |
AC Axial Fan, 172x38mm, 230V | RS |
AC Fan, 230V, 172x150x38mm, Obround, 175CFM, 16W, 54dBA, Terminals | ebm-papst W2E142-CC15-16 | RS Americas |
Ebm Papst |Ebm-Papst W2E142-CC15-16 | Newark Electronics |
AC Fan Ball Bearing 230V 16W 60Hz 175CFM 54dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a W2E142-CC15-16?
Additional datasheets, footprints and schematics for W2E142-CC15-16 are listed on our Part Details page. You can also find images and similar parts to W2E142-CC15-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2E142-CC15-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2E142-CC15-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2E142-CC15-16 fall under?
The W2E142-CC15-16 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2E142-CC15-16 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2E142-CC15-16 you can contact the distributor directly for product support, shipping queries etc.
Is the W2E142-CC15-16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2E142-CC15-16 have stock available?
Authorised distributors including Sager, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for W2E142-CC15-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2E142-CC15-16 often in real-time on the comparison pages.
What if I can't find stock of W2E142-CC15-16?
You can fill out our help required form which you can use to request a quote for W2E142-CC15-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.