Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$169.28
Supply Voltage | 400V |
---|---|
Current Type | AC |
External Depth | 80mm |
Flow Rate - Imperial | 487.34cu.ft/min |
Flow Rate - Metric | 940m³/h |
Noise Rating | 70dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
AC Fans AC Axial Fan | Rapid Electronics |
AC Fan, 230/400V, 200x73, Round, 553.3CFM, 70dBA, 70W, 3150RPM, Wire Leads | ebm-papst W2D200-CA04-52 | RS Americas |
Axial Fan/Ebm Papst |Ebm-Papst W2D200-CA04-52 | Newark Electronics |
AC AXIAL FAN | Avnet America |
Where can I find additional details, specifications and documents for a W2D200-CA04-52?
Additional datasheets, footprints and schematics for W2D200-CA04-52 are listed on our Part Details page. You can also find images and similar parts to W2D200-CA04-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2D200-CA04-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2D200-CA04-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2D200-CA04-52 fall under?
The W2D200-CA04-52 is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to W2D200-CA04-52 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2D200-CA04-52 you can contact the distributor directly for product support, shipping queries etc.
Is the W2D200-CA04-52 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2D200-CA04-52 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for W2D200-CA04-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2D200-CA04-52 often in real-time on the comparison pages.
What if I can't find stock of W2D200-CA04-52?
You can fill out our help required form which you can use to request a quote for W2D200-CA04-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.