Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Capacitor Case Style | 0508 [1220 Metric] |
Voltage Rating | 16V |
No. of Elements | 2 Element |
Capacitor Terminals | SMD |
Filter Terminals | SMD |
RoHS Compliant | Yes |
0508 4 Capacitor 0.01 uF 16 V ▒20% X7R SMT Ceramic Chip Capacitor Array | Future Electronics |
Capacitor Array, 0.01Uf, 16V, X7R, 20%, 0508, Full Reel | Newark Electronics |
Capacitor Array, 0.01 uF, 16 V, ± 20%, 4 Element, SMD, 0508 [1220 Metric] | Avnet America |
Capacitor Array, 0.01 uF, 16 V, � 20%, 4 Element, SMD, 0508 [1220 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a W2A4YC103MAT2A.?
Additional datasheets, footprints and schematics for W2A4YC103MAT2A. are listed on our Part Details page. You can also find images and similar parts to W2A4YC103MAT2A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2A4YC103MAT2A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2A4YC103MAT2A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2A4YC103MAT2A. fall under?
The W2A4YC103MAT2A. is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to W2A4YC103MAT2A. when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2A4YC103MAT2A. you can contact the distributor directly for product support, shipping queries etc.
Is the W2A4YC103MAT2A. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W2A4YC103MAT2A. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for W2A4YC103MAT2A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2A4YC103MAT2A. often in real-time on the comparison pages.
What if I can't find stock of W2A4YC103MAT2A.?
You can fill out our help required form which you can use to request a quote for W2A4YC103MAT2A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.