W2A4YC103KAT2A Capacitors by KYOCERA AVX

CAPACITOR ARRAY, 0.01UF, 16V, X7R, 10%, 0508

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.12
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Capacitor Case Style 0508 [1220 Metric]
Voltage Rating 16V
No. of Elements 2 Element
Capacitor Terminals SMD
Capacitance Tolerance ± 10%
RoHS Compliant Yes

Alternative Descriptions

Capacitor Array, 0.01Uf, 16V, X7R, 10%, 0508 | Newark Electronics
Cap Ceramic Array 0.01uF 16V X7R 10% 0508 SMD 4 Capacitor 125C Paper | Future Electronics
Capacitor Array, 0.01 uF, 16 V, ± 10%, 4 Element, SMD, 0508 [1220 Metric] | Avnet America
.01UF 16V 10% 0508 | TTI Europe
Capacitor Array, 0.01 uF, 16 V, � 10%, 4 Element, SMD, 0508 [1220 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W2A4YC103KAT2A?

Additional datasheets, footprints and schematics for W2A4YC103KAT2A are listed on our Part Details page. You can also find images and similar parts to W2A4YC103KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W2A4YC103KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2A4YC103KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W2A4YC103KAT2A fall under?

The W2A4YC103KAT2A is listed under Passive Components > Capacitors > Capacitor Arrays.

Can I view similar or alternative parts?

You can view similar parts to W2A4YC103KAT2A when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W2A4YC103KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the W2A4YC103KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for W2A4YC103KAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for W2A4YC103KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W2A4YC103KAT2A often in real-time on the comparison pages.

What if I can't find stock of W2A4YC103KAT2A?

You can fill out our help required form which you can use to request a quote for W2A4YC103KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay