Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.07
|
65
in stock
|
Buy Now | |
TE Store
from US$7.05
|
797
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
273
in stock
|
Buy Now | |
Chip One Stop
from US$3.23
|
273
in stock
|
Buy Now | |
element14
from US$3.03
|
65
in stock
|
Buy Now | |
Avnet America
from US$2.97
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 3A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 32VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
W28-XT1A-3=W28 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XT1A-3 | Internal Number: 6-1393250-8 | TE Connectivity | TE Store |
W28-Xt1A-3=W28 |Potter&brumfield Te Connectivity W28-XT1A-3 | Newark Electronics |
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A | element14 |
Circuit Breaker Thermal 1Pole 3A 250VAC/32VDC | Avnet America |
W28-Xt1A-3=W28 | TE Connectivity W28-XT1A-3 | RS Americas |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
Where can I find additional details, specifications and documents for a W28-XT1A-3?
Additional datasheets, footprints and schematics for W28-XT1A-3 are listed on our Part Details page. You can also find images and similar parts to W28-XT1A-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XT1A-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XT1A-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XT1A-3 fall under?
The W28-XT1A-3 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28-XT1A-3 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XT1A-3 you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XT1A-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XT1A-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for W28-XT1A-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XT1A-3 often in real-time on the comparison pages.
What if I can't find stock of W28-XT1A-3?
You can fill out our help required form which you can use to request a quote for W28-XT1A-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.