Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.30
|
No stock
|
Buy Now | |
TE Store
from US$7.05
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
305
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
305
in stock
|
Buy Now | |
Chip One Stop
from US$2.94
|
305
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
element14
from US$2.71
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 20A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 32V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
W28-XT1A-20=W28 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XT1A-20 | Internal Number: 6-1393250-7 | Alias Number: W 28X T 1A 20 | TE Connectivity | TE Store |
W28-Xt1A-20=W28 |Potter&brumfield Te Connectivity W28-XT1A-20 | Newark Electronics |
Circuit Breakers W28-XT1A-20 CIRCUIT BREAKERS | Rapid Electronics |
Circuit Breaker Thermal 1Pole 20A 250VAC/32VDC | Avnet America |
Where can I find additional details, specifications and documents for a W 28X T 1A 20?
Additional datasheets, footprints and schematics for W 28X T 1A 20 are listed on our Part Details page. You can also find images and similar parts to W 28X T 1A 20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W 28X T 1A 20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W 28X T 1A 20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W 28X T 1A 20 fall under?
The W 28X T 1A 20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W 28X T 1A 20 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W 28X T 1A 20 you can contact the distributor directly for product support, shipping queries etc.
Is the W 28X T 1A 20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W 28X T 1A 20 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for W 28X T 1A 20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W 28X T 1A 20 often in real-time on the comparison pages.
What if I can't find stock of W 28X T 1A 20?
You can fill out our help required form which you can use to request a quote for W 28X T 1A 20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.