W28-XT1A-10 Fuses & Circuit Protection by TE Connectivity

CIRCUIT BREAKER THERMAL 1P 250V 10A

Status: Unknown
Series: W28 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.34

Distributor Stock
Logo for Newark
Newark
from US$3.73
270
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.34
1,000
in stock
Buy Now
Logo for element14
element14
from US$2.83
270
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.47
-
Buy Now
Logo for TE Store
TE Store
from US$7.05
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range W28 Series
Current Rating 10A
No. of Poles 1 Pole
Voltage Rating VDC 32VDC
Voltage Rating VAC 250VAC
Circuit Breaker Mounting Panel
Operating Voltage 250V
Voltage AC 250V

Alternative Descriptions

THERMAL CKT BREAKER, 1P, 10A/250V, PANEL | Farnell
Circuit Breaker, Thermal, 1P, 250V, 10A | Newark Electronics
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A | element14
W28-XT1A-10 CIRCUIT BREAKER | TTI Europe
W28-XT1A-10=W28 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XT1A-10 | Internal Number: 6-1393250-3 | TE Connectivity | TE Store
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W28-XT1A-10?

Additional datasheets, footprints and schematics for W28-XT1A-10 are listed on our Part Details page. You can also find images and similar parts to W28-XT1A-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W28-XT1A-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XT1A-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W28-XT1A-10 fall under?

The W28-XT1A-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to W28-XT1A-10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XT1A-10 you can contact the distributor directly for product support, shipping queries etc.

Is the W28-XT1A-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W28-XT1A-10 have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, TTI Europe and TE Store have stock available or on a lead time for W28-XT1A-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W28-XT1A-10 often in real-time on the comparison pages.

What if I can't find stock of W28-XT1A-10?

You can fill out our help required form which you can use to request a quote for W28-XT1A-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay