Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.82
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
12,913
in stock
|
Buy Now | |
element14
from US$2.76
|
12,913
in stock
|
Buy Now | |
Farnell
from US$2.79
|
12,913
in stock
|
Buy Now | |
TE Store
from US$6.98
|
2,909
in stock
|
Buy Now | |
RS Americas
from US$5.39
|
2,545
in stock
|
Buy Now | |
Heilind Electronics
from US$3.47
|
1,563
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.47
|
521
in stock
|
Buy Now | |
Relay Specialties
from US$1.66
|
325
in stock
|
Buy Now | |
Rapid Electronics
from US$4.91
|
169
in stock
|
Buy Now | |
Chip One Stop
from US$3.50
|
169
in stock
|
Buy Now | |
Avnet America
from US$3.08
|
-
|
Buy Now | |
TTI Europe
from US$2.59
|
-
|
Buy Now |
Product Range | W28 Series |
---|---|
Current Rating | 7A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 32VDC |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | Panel |
Operating Voltage | 250V |
Voltage AC | 250V |
Circuit Breaker, Thermal, 1P, 250V, 7A | Newark Electronics |
W28-XQ1A-7=W28 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XQ1A-7 | Internal Number: 4-1393250-0 | TE Connectivity | TE Store |
Circuit Breaker Therm Push Cur-Rtg 7A Snap-In Front Panel 1 Pole | TE Connectivity W28-XQ1A-7 | RS Americas |
W28-XQ1A-7=W28 | Heilind Electronics |
TYCO P&B THERMAL CIRCUIT BREAK | Relay Specialties |
CircuitBreaker,Therm,Push,Cur-Rtg7A | RS |
Circuit Breakers W28-XQ1A-7 CIRCUIT BREAKERS | Rapid Electronics |
Circuit Breaker Thermal 1Pole 7A 250VAC/32VDC | Avnet America |
W28-XQ1A-7 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W28-XQ1A-7..?
Additional datasheets, footprints and schematics for W28-XQ1A-7.. are listed on our Part Details page. You can also find images and similar parts to W28-XQ1A-7.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28-XQ1A-7.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28-XQ1A-7.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28-XQ1A-7.. fall under?
The W28-XQ1A-7.. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28-XQ1A-7.. when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28-XQ1A-7.. you can contact the distributor directly for product support, shipping queries etc.
Is the W28-XQ1A-7.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28-XQ1A-7.. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for W28-XQ1A-7...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28-XQ1A-7.. often in real-time on the comparison pages.
What if I can't find stock of W28-XQ1A-7..?
You can fill out our help required form which you can use to request a quote for W28-XQ1A-7.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.